Iomega logo

Iomega ScreenPlay DX HD Black Full HD 1920 x 1080 pixels Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51164
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Iomega ScreenPlay DX HD Black Full HD 1920 x 1080 pixels Wi-Fi:

Iomega ScreenPlay DX HD, Black, ASF, AVCHD, AVI, DIVX, FLV, H.264, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, RMVB, VOB, WMV, BMP, GIF, JPG, PNG, TIF, smi, srt, ssa, sub, AAC, AC3, M4A, MP3, OGG, PCM, WAV, WMA, DLNA

Long summary description Iomega ScreenPlay DX HD Black Full HD 1920 x 1080 pixels Wi-Fi:

Iomega ScreenPlay DX HD. Product colour: Black, Video formats supported: ASF, AVCHD, AVI, DIVX, FLV, H.264, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, RMVB, VOB, WMV, Image formats supported: BMP, GIF, JPG, PNG, TIF. HDD capacity: 1,02 TB, HDD interface: USB 2.0. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Frame rate: 60 fps. Audio decoders: Dolby Digital. Networking features: 10/100 Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.