Interline logo

Interline 59695230 heat pump Outdoor unit Air to water

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55559
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Interline 59695230 heat pump Outdoor unit Air to water:

Interline 59695230, Outdoor unit, Air to water, Heating, Grey, Metal, Rotary

Long summary description Interline 59695230 heat pump Outdoor unit Air to water:

Interline 59695230. Type: Outdoor unit, Heating system: Air to water, Heat pump functions: Heating. Heating capacity in watts: 3000 W, Minimum pumping capacity: 2 m³/h. Power consumption (typical): 729 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 770 mm, Depth: 300 mm, Height: 490 mm. Package width: 820 mm, Package depth: 315 mm, Package height: 525 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.