Interline logo

Interline Century Framed pool Oval Beige

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93843
Info modified on:
11 Mar 2024, 10:23:03
Short summary description Interline Century Framed pool Oval Beige:

Interline Century, Framed pool, Adult & Child, Ladder, Beige, 420 kg

Long summary description Interline Century Framed pool Oval Beige:

Interline Century. Pool type: Framed pool, Shape: Oval, Recommended age group: Adult & Child. Sand filter capacity: 6,5 m³/h, Water filter type: Sand filter, Sand tank capacity: 25 kg. Ladder height: 132 cm. Width: 6100 mm, Height: 1320 mm, Depth: 3600 mm. Package width: 1320 mm, Package depth: 800 mm, Package height: 1800 mm

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.