Indesit logo

Indesit K001485 air conditioner Split system Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43393
Info modified on:
12 Dec 2024, 14:16:39
Short summary description Indesit K001485 air conditioner Split system Silver:

Indesit K001485, Split system, Silver, Cooling, Heating, 103 m³, 9000 BTU/h, 0 - 50 °C

Long summary description Indesit K001485 air conditioner Split system Silver:

Indesit K001485. Type: Split system, Product colour: Silver, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Warmer heating season): A+. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 41 dB, Cooling airflow (indoor unit): 620 m³/h. Outdoor unit noise level: 56 dB, Cooling airflow (outdoor unit): 1800 m³/h. Energy efficiency class (cooling): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.