Indesit logo

Indesit IWDE 71680 ECO (DE) washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74525
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IWDE 71680 ECO (DE) washer dryer Freestanding Front-load White:

Indesit IWDE 71680 ECO (DE), Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Indesit IWDE 71680 ECO (DE) washer dryer Freestanding Front-load White:

Indesit IWDE 71680 ECO (DE). Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Water consumption washing per cycle: 60 L, Water consumption washing & drying per cycle: 92 L, Energy consumption washing per cycle: 1,33 kWh. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing & drying: 952 kWh, Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.