Indesit logo

Indesit IWDC 7145 (FR) washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69964
Info modified on:
30 Dec 2021, 16:32:09
Short summary description Indesit IWDC 7145 (FR) washer dryer Freestanding Front-load White:

Indesit IWDC 7145 (FR), Front-load, Freestanding, White, Left, Buttons, Rotary, 52 L

Long summary description Indesit IWDC 7145 (FR) washer dryer Freestanding Front-load White:

Indesit IWDC 7145 (FR). Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual water consumption washing & drying: 20400 L, Energy efficiency class (old): B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.