Indesit logo

Indesit IWDC 71680 washing machine Front-load 7 kg 1600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94969
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWDC 71680 washing machine Front-load 7 kg 1600 RPM White:

Indesit IWDC 71680, Front-load, 7 kg, A, 1600 RPM, White

Long summary description Indesit IWDC 71680 washing machine Front-load 7 kg 1600 RPM White:

Indesit IWDC 71680. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.