Indesit logo

Indesit IWD 6145 (DE) washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72937
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IWD 6145 (DE) washing machine Front-load 6 kg 1400 RPM White:

Indesit IWD 6145 (DE), Front-load, 6 kg, B, 1400 RPM, 213 kWh, 9460 L

Long summary description Indesit IWD 6145 (DE) washing machine Front-load 6 kg 1400 RPM White:

Indesit IWD 6145 (DE). Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 213 kWh, Annual water consumption washing: 9460 L. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 855 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.