Indesit logo

Indesit GSF 4200 W freezer Upright freezer 130 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43335
Info modified on:
22 Feb 2023, 14:59:48
Short summary description Indesit GSF 4200 W freezer Upright freezer 130 L White:

Indesit GSF 4200 W, 130 L, 12 kg/24h, SN-ST, 4*, White

Long summary description Indesit GSF 4200 W freezer Upright freezer 130 L White:

Indesit GSF 4200 W. Freezer net capacity: 130 L, Climate class: SN-ST, Freezing capacity: 12 kg/24h, Storage time during power failure: 14 h, Star rating: 4*. Door hinge: Right. Annual energy consumption: 287 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.