Indesit logo

Indesit EWDC 6145 W DE washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53562
Info modified on:
27 May 2024, 12:29:19
Short summary description Indesit EWDC 6145 W DE washer dryer Freestanding Front-load White:

Indesit EWDC 6145 W DE, Front-load, Freestanding, White, Left, Buttons, Rotary, 52 L

Long summary description Indesit EWDC 6145 W DE washer dryer Freestanding Front-load White:

Indesit EWDC 6145 W DE. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Water consumption washing & drying per cycle: 75 L, Energy consumption washing per cycle: 1,02 kWh, Energy consumption washing & drying per cycle: 4,86 kWh. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing & drying: 972 kWh, Annual water consumption washing & drying: 15000 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.