Indesit logo

Indesit DSG 051 NX EU Freestanding

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54574
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit DSG 051 NX EU Freestanding:

Indesit DSG 051 NX EU, Freestanding, Stainless steel, Buttons, Rotary, 53 dB, Eco, Intensive, 1,3 kWh

Long summary description Indesit DSG 051 NX EU Freestanding:

Indesit DSG 051 NX EU. Appliance placement: Freestanding, Door colour: Stainless steel, Control type: Buttons, Rotary. Noise level: 53 dB, Dishwashing programs: Eco, Intensive. Energy consumption per cycle: 1,3 kWh, Current: 10 A. Width: 450 mm, Depth: 600 mm, Height: 850 mm. Package width: 500 mm, Package depth: 675 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.