Indesit logo

Indesit IWSD 71252 C ECO EU washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101604
Info modified on:
06 May 2025, 13:55:11
Short summary description Indesit IWSD 71252 C ECO EU washing machine Front-load 7 kg 1200 RPM White:

Indesit IWSD 71252 C ECO EU, Front-load, 7 kg, B, 83 dB, 1200 RPM, 198 kWh

Long summary description Indesit IWSD 71252 C ECO EU washing machine Front-load 7 kg 1200 RPM White:

Indesit IWSD 71252 C ECO EU. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 83 dB. Washing class: A. Noise level (wash): 65 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 198 kWh, Annual water consumption washing: 10720 L. Product colour: White. Width: 595 mm, Depth: 430 mm, Height: 850 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.