Indesit logo

Indesit DSR 15B1 EU Freestanding 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83373
Info modified on:
09 Sept 2024, 12:10:29
Short summary description Indesit DSR 15B1 EU Freestanding 10 place settings:

Indesit DSR 15B1 EU, Freestanding, White, White, Buttons, Lever, 10 place settings, 51 dB

Long summary description Indesit DSR 15B1 EU Freestanding 10 place settings:

Indesit DSR 15B1 EU. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 10 place settings, Noise level: 51 dB, Dishwashing programs: Eco, Normal, Soak. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,83 kWh, Power consumption (off): 0,5 W. Width: 450 mm, Depth: 600 mm, Height: 850 mm. Package width: 500 mm, Package depth: 675 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.