Indesit logo

Indesit CAA 55 NX Freestanding 234 L Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135075
Info modified on:
09 Sept 2024, 12:09:59
Short summary description Indesit CAA 55 NX Freestanding 234 L Grey:

Indesit CAA 55 NX, 234 L, SN-T, 44 dB, 4,5 kg/24h, Grey

Long summary description Indesit CAA 55 NX Freestanding 234 L Grey:

Indesit CAA 55 NX. Total net capacity: 234 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 150 L. Freezer net capacity: 84 L, Freezing capacity: 4,5 kg/24h. Annual energy consumption: 268 kWh. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.