iiyama logo

iiyama ProLite T1530SR computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16414
Info modified on:
07 Mar 2024, 15:34:52
Short summary description iiyama ProLite T1530SR computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black:

iiyama ProLite T1530SR, 38,1 cm (15"), 1024 x 768 pixels, 16 ms, Black

Long summary description iiyama ProLite T1530SR computer monitor 38,1 cm (15") 1024 x 768 pixels Touchscreen Black:

iiyama ProLite T1530SR. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 16 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 120°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.