iiyama H431S-B3 17" LCD VGA Black, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, Black
iiyama H431S-B3 17" LCD VGA Black. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Black