iiyama logo

iiyama ProLite B1702S-B2 computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46738
Info modified on:
30 Dec 2024, 17:23:42
Short summary description iiyama ProLite B1702S-B2 computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

iiyama ProLite B1702S-B2, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description iiyama ProLite B1702S-B2 computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

iiyama ProLite B1702S-B2. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.