Ignis TGA 308/NF/EG/IS Freestanding 280 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23249
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Ignis TGA 308/NF/EG/IS Freestanding 280 L Silver:

Ignis TGA 308/NF/EG/IS, 280 L, 44 dB, 7 kg/24h, Silver

Long summary description Ignis TGA 308/NF/EG/IS Freestanding 280 L Silver:

Ignis TGA 308/NF/EG/IS. Total net capacity: 280 L, Noise level: 44 dB. Fridge net capacity: 208 L. Freezer net capacity: 72 L, Freezing capacity: 7 kg/24h. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.