Ignis LOE 1066 washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109711
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Ignis LOE 1066 washing machine Front-load 6 kg 1000 RPM White:

Ignis LOE 1066, Front-load, 6 kg, C, 1000 RPM, White

Long summary description Ignis LOE 1066 washing machine Front-load 6 kg 1000 RPM White:

Ignis LOE 1066. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.