Ignis AKS 818/NE hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132187
Info modified on:
10 Nov 2021, 19:46:48
Short summary description Ignis AKS 818/NE hob Black Built-in Zone induction hob 4 zone(s):

Ignis AKS 818/NE, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Ignis AKS 818/NE hob Black Built-in Zone induction hob 4 zone(s):

Ignis AKS 818/NE. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1200 W, Regular cooking zone: 2100 W, Large cooking zone: 2200 W. Control type: Touch, Control position: Top front. Connected load (electric): 2500 W. Width: 580 mm, Depth: 510 mm, Height: 52 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.