Ignis IG U8F2L X, 263 L, 26 kg/24h, SN-T, No Frost system, E, Stainless steel
Ignis IG U8F2L X. Freezer net capacity: 263 L, Climate class: SN-T, Freezing capacity: 26 kg/24h, Storage time during power failure: 24 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Left. Energy efficiency class: E, Annual energy consumption: 242 kWh. Product colour: Stainless steel