HyperX Predator HX436C17PB4K4/32, 32 GB, 4 x 8 GB, DDR4, 3600 MHz, 288-pin DIMM, Black
HyperX Predator HX436C17PB4K4/32. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 4 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3600 MHz, Memory form factor: 288-pin DIMM, CAS latency: 17, Product colour: Black