Hypertec logo

Hypertec CWDM-SFP10G-1330-HYP network transceiver module Fiber optic 10000 Mbit/s SFP+ 1330 nm

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107
Info modified on:
27 May 2025, 08:41:54
Short summary description Hypertec CWDM-SFP10G-1330-HYP network transceiver module Fiber optic 10000 Mbit/s SFP+ 1330 nm:

Hypertec CWDM-SFP10G-1330-HYP, Fiber optic, 10000 Mbit/s, SFP+, LC, ER, 40000 m

Long summary description Hypertec CWDM-SFP10G-1330-HYP network transceiver module Fiber optic 10000 Mbit/s SFP+ 1330 nm:

Hypertec CWDM-SFP10G-1330-HYP. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Stainless steel, Brand compatibility: Cisco. Compliance certificates: RoHS. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.