Huawei E5786, Cellular network router, Portable, ADSL, IEEE 802.11a/b/g/n/ac, 3G, 4G, Edge, GPRS, GSM, HSPA+, HSUPA, LTE, UMTS, 1800,2100 MHz
Huawei E5786. Device type: Cellular network router, Market positioning: Portable. xDSL connection type: ADSL, Supported network protocols: IEEE 802.11a/b/g/n/ac. Data network: 3G, 4G, Edge, GPRS, GSM, HSPA+, HSUPA, LTE, UMTS, GSM bands supported: 1800,2100 MHz, UMTS bands supported: 800,1800,2100,2600 MHz. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Cables included: USB