Huawei logo

Huawei AP4030DN-FAT-DC WLAN access point 1167 Mbit/s Power over Ethernet (PoE)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50811
Info modified on:
28 Dec 2021, 16:59:34
Short summary description Huawei AP4030DN-FAT-DC WLAN access point 1167 Mbit/s Power over Ethernet (PoE):

Huawei AP4030DN-FAT-DC, 2.4 GHz, 5 GHz, 1167 Mbit/s, WAPI, WEP, WPA, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description Huawei AP4030DN-FAT-DC WLAN access point 1167 Mbit/s Power over Ethernet (PoE):

Huawei AP4030DN-FAT-DC. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1167 Mbit/s. Security algorithms: WAPI, WEP, WPA, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE), Power consumption (max): 10,2 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.