Huawei logo

Huawei MediaPad X1 7.0 4G Hisilicon Kirin LTE 16 GB 17,8 cm (7") 2 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30798
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Huawei MediaPad X1 7.0 4G Hisilicon Kirin LTE 16 GB 17,8 cm (7") 2 GB Wi-Fi 4 (802.11n) Android White:

Huawei MediaPad X1 7.0, 17,8 cm (7"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, White

Long summary description Huawei MediaPad X1 7.0 4G Hisilicon Kirin LTE 16 GB 17,8 cm (7") 2 GB Wi-Fi 4 (802.11n) Android White:

Huawei MediaPad X1 7.0. Display diagonal: 17,8 cm (7"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,6 GHz, Processor family: Hisilicon Kirin, Processor model: 910. Internal memory: 2 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 239 g. Operating system installed: Android. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.