Huawei MediaPad M5 Lite, 25,6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 3 GB, Android 8.0, Grey
Huawei MediaPad M5 Lite. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 2,4 GHz, Processor family: Hisilicon Kirin, Processor model: 659. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 475 g. Operating system installed: Android 8.0. Product colour: Grey