Huawei logo

Huawei P smart 2021 16,9 cm (6.67") Dual SIM Android 10 Huawei Mobile Services (HMS) 4G USB Type-C 4 GB 128 GB 5000 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
572799
Info modified on:
16 Jul 2024, 11:44:45
Short summary description Huawei P smart 2021 16,9 cm (6.67") Dual SIM Android 10 Huawei Mobile Services (HMS) 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

Huawei P smart 2021, 16,9 cm (6.67"), 4 GB, 128 GB, 48 MP, Android 10, Black

Long summary description Huawei P smart 2021 16,9 cm (6.67") Dual SIM Android 10 Huawei Mobile Services (HMS) 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

Huawei P smart 2021. Display diagonal: 16,9 cm (6.67"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2 GHz, Processor family: Hi-Silicon, Processor model: Kirin 710A. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: Black. Weight: 206 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.