Huawei logo

Huawei Nova 3i 16 cm (6.3") Dual SIM Android 8.1 4G Micro-USB 4 GB 128 GB 3340 mAh Purple

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31563
Info modified on:
14 Mar 2024, 19:52:49
Short summary description Huawei Nova 3i 16 cm (6.3") Dual SIM Android 8.1 4G Micro-USB 4 GB 128 GB 3340 mAh Purple:

Huawei Nova 3i, 16 cm (6.3"), 4 GB, 128 GB, 16 MP, Android 8.1, Purple

Long summary description Huawei Nova 3i 16 cm (6.3") Dual SIM Android 8.1 4G Micro-USB 4 GB 128 GB 3340 mAh Purple:

Huawei Nova 3i. Display diagonal: 16 cm (6.3"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2,2 GHz, Processor family: Hi-Silicon, Processor model: Kirin 710. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.1. Battery capacity: 3340 mAh. Product colour: Purple. Weight: 169 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.