Huawei logo

Huawei B311 wireless router Dual-band (2.4 GHz / 5 GHz) 4G White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20169
Info modified on:
27 Sept 2022, 09:28:38
Short summary description Huawei B311 wireless router Dual-band (2.4 GHz / 5 GHz) 4G White:

Huawei B311, Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, 4G, White, Portable router

Long summary description Huawei B311 wireless router Dual-band (2.4 GHz / 5 GHz) 4G White:

Huawei B311. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Mobile network generation: 4G, 2G standards: GSM, 3G standards: DC-HSDPA. Product type: Portable router, Product colour: White, Housing material: Plastic. Antenna design: Internal

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.