HP Z440, 3,6 GHz, Intel® Xeon® E5 v4, E5-1650V4, 16 GB, 1 TB, Windows 10 Pro
HP Z440. Processor frequency: 3,6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Weight: 11 kg. Product colour: Black