HP logo

HP Pavilion x360 13-u158tu Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76650
Info modified on:
22 Jan 2025, 05:38:32
Short summary description HP Pavilion x360 13-u158tu Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Silver:

HP Pavilion x360 13-u158tu, Intel® Core™ i3, 2,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP Pavilion x360 13-u158tu Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Silver:

HP Pavilion x360 13-u158tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.