HP logo

HP 250 G5 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R5 M430 FreeDOS Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44044
Info modified on:
25 Jan 2025, 22:48:46
Short summary description HP 250 G5 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R5 M430 FreeDOS Black:

HP 250 G5, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description HP 250 G5 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R5 M430 FreeDOS Black:

HP 250 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.