HP logo

HP Elite Slice Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48211
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Elite Slice Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro Mini PC Black:

HP Elite Slice, 2,8 GHz, Intel® Core™ i7, i7-6700T, 8 GB, 240 GB, Windows 10 Pro

Long summary description HP Elite Slice Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 240 GB SSD Windows 10 Pro Mini PC Black:

HP Elite Slice. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.