HP logo

HP ZBook 15u G4 Intel® Core™ i7 i7-7500U Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29594
Info modified on:
23 Jan 2025, 18:07:15
End of life date:
31 Aug 2018
Short summary description HP ZBook 15u G4 Intel® Core™ i7 i7-7500U Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP ZBook 15u G4, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ZBook 15u G4 Intel® Core™ i7 i7-7500U Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W4190M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP ZBook 15u G4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.