HP logo

HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51029
Info modified on:
26 Jun 2024, 05:11:56
End of life date:
31 Jan 2017
Short summary description HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

HP ProDesk 400 G3, 3,2 GHz, Intel® Core™ i5, 4 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

HP ProDesk 400 G3. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.