HP logo

HP S2231a computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109879
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
29 Jun 2011
Short summary description HP S2231a computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:

HP S2231a, 54,6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description HP S2231a computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:

HP S2231a. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.