HP logo

HP EliteBook 8540p Intel® Core™ i5 i5-540M Laptop 39,6 cm (15.6") 4 GB 320 GB NVIDIA® Quadro® NVS 5100M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71039
Info modified on:
22 Jan 2025, 04:59:15
End of life date:
30 Sept 2011
Short summary description HP EliteBook 8540p Intel® Core™ i5 i5-540M Laptop 39,6 cm (15.6") 4 GB 320 GB NVIDIA® Quadro® NVS 5100M Windows 7 Professional:

HP EliteBook 8540p, Intel® Core™ i5, 2,53 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8540p Intel® Core™ i5 i5-540M Laptop 39,6 cm (15.6") 4 GB 320 GB NVIDIA® Quadro® NVS 5100M Windows 7 Professional:

HP EliteBook 8540p. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2,53 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® NVS 5100M. Operating system installed: Windows 7 Professional. Weight: 2,95 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.