HP logo

HP EliteBook 820 G3 Intel® Core™ i7 i7-6500U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87734
Info modified on:
01 Feb 2025, 05:20:35
Short summary description HP EliteBook 820 G3 Intel® Core™ i7 i7-6500U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

HP EliteBook 820 G3, Intel® Core™ i7, 2,5 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP EliteBook 820 G3 Intel® Core™ i7 i7-6500U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

HP EliteBook 820 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.