HP logo

HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108058
Info modified on:
14 Mar 2024, 19:24:26
Short summary description HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280:

HP t5740, 1,66 GHz, Intel Atom®, N280, 667 MHz, 0,5 MB, Intel® GL40 Express

Long summary description HP t5740 1,66 GHz Windows Embedded Standard 2009 1,58 kg Black N280:

HP t5740. Processor frequency: 1,66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. Cabling technology: 10/100/1000Base-T(X). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.