HP logo

HP Pavilion Slimline s5211uk + 2159v Intel® Pentium® E5300 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Micro Tower PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44768
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Slimline s5211uk + 2159v Intel® Pentium® E5300 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Micro Tower PC:

HP Pavilion Slimline s5211uk + 2159v, 2,6 GHz, Intel® Pentium®, E5300, 3 GB, 320 GB, Windows 7 Home Premium

Long summary description HP Pavilion Slimline s5211uk + 2159v Intel® Pentium® E5300 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Micro Tower PC:

HP Pavilion Slimline s5211uk + 2159v. Processor frequency: 2,6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: Intel® GMA X4500. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 6,89 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.