HP Compaq DC7900, 3 GHz, Intel® Core™2 Duo, E8400, 2 GB, 250 GB, DVD Super Multi
HP Compaq DC7900. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Power supply: 365 W. Chassis type: Desktop. Product type: PC. Product colour: Black