HP logo

HP EliteBook 8530W Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82515
Info modified on:
22 Jan 2025, 05:23:23
Short summary description HP EliteBook 8530W Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB HDD Black:

HP EliteBook 8530W, Intel® Core™2 Duo, 2,66 GHz, 39,1 cm (15.4"), 4 GB, 320 GB, Black

Long summary description HP EliteBook 8530W Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB HDD Black:

HP EliteBook 8530W. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T9550, Processor frequency: 2,66 GHz. Display diagonal: 39,1 cm (15.4"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Product colour: Black. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.