HP logo

HP AMD FirePro W4300 4GB Graphics GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45449
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2018
Short summary description HP AMD FirePro W4300 4GB Graphics GDDR5:

HP AMD FirePro W4300 4GB Graphics, FirePro W4300, 4 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description HP AMD FirePro W4300 4GB Graphics GDDR5:

HP AMD FirePro W4300 4GB Graphics. Graphics processor family: AMD, Graphics processor: FirePro W4300, Processor frequency: 930 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1500 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.