HP logo

HP 640 MT Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80150
Info modified on:
14 Jun 2025, 03:38:06
End of life date:
01 Oct 2017
Short summary description HP 640 MT Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:

HP 640 MT, 2,2 GHz, Intel® Xeon® E5 v4, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 640 MT Intel® Xeon® E5 v4 E5-2630V4 16 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:

HP 640 MT. Processor frequency: 2,2 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2630V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 925 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.