HP logo

HP Pavilion 15-ab292nr Ref Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113067
Info modified on:
22 Jan 2025, 04:59:55
Short summary description HP Pavilion 15-ab292nr Ref Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

HP Pavilion 15-ab292nr Ref, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP Pavilion 15-ab292nr Ref Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

HP Pavilion 15-ab292nr Ref. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.