HP logo

HP Compaq NC nc6400 Intel® Core™2 Duo T5600 Laptop 35,8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD 802.11g Windows XP Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140441
Info modified on:
22 Jan 2025, 04:53:05
End of life date:
06 Jun 2007
Short summary description HP Compaq NC nc6400 Intel® Core™2 Duo T5600 Laptop 35,8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD 802.11g Windows XP Professional Black:

HP Compaq NC nc6400, Intel® Core™2 Duo, 1,83 GHz, 35,8 cm (14.1"), 1 GB, 80 GB, Windows XP Professional

Long summary description HP Compaq NC nc6400 Intel® Core™2 Duo T5600 Laptop 35,8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD 802.11g Windows XP Professional Black:

HP Compaq NC nc6400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1,83 GHz. Display diagonal: 35,8 cm (14.1"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: CD-RW/DVD Combo. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.