HP logo

HP Compaq Presario CQ57-310SD Intel® Celeron® B800 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72114
Info modified on:
28 Jan 2025, 10:19:55
Short summary description HP Compaq Presario CQ57-310SD Intel® Celeron® B800 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium:

HP Compaq Presario CQ57-310SD, Intel® Celeron®, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP Compaq Presario CQ57-310SD Intel® Celeron® B800 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium:

HP Compaq Presario CQ57-310SD. Processor family: Intel® Celeron®, Processor model: B800, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2,55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.