HP logo

HP Pavilion dv6-6136eg Intel® Core™ i7 i7-2630QM Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6770M Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31169
Info modified on:
23 Jan 2025, 18:54:05
Short summary description HP Pavilion dv6-6136eg Intel® Core™ i7 i7-2630QM Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6770M Windows 7 Home Premium Silver:

HP Pavilion dv6-6136eg, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 640 GB

Long summary description HP Pavilion dv6-6136eg Intel® Core™ i7 i7-2630QM Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6770M Windows 7 Home Premium Silver:

HP Pavilion dv6-6136eg. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD±RW. Mobile network generation: 4G. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.