HP logo

HP ENVY Notebook - 13-d061sa (ENERGY STAR) Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-RS-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13472
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
06 Apr 2016
Short summary description HP ENVY Notebook - 13-d061sa (ENERGY STAR) Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-RS-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP ENVY Notebook - 13-d061sa (ENERGY STAR), Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB

Long summary description HP ENVY Notebook - 13-d061sa (ENERGY STAR) Intel® Core™ i5 i5-6200U Laptop 33,8 cm (13.3") Quad HD+ 8 GB DDR3L-RS-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP ENVY Notebook - 13-d061sa (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.